JSA - JIS H 4205

Magnesium alloy forgings

active, Most Current
Buy Now
Organization: JSA
Publication Date: 20 August 2020
Status: active
Page Count: 15
ICS Code (Magnesium products): 77.150.20
scope:

This Standard specifies requirements for magnesium alloy forgings (hereafter referred to as forgings).

NOTE The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.

ISO 3116 : 2007 Magnesium and magnesium alloys - Wrought magnesium alloys (MOD)

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.

Document History

JIS H 4205
August 20, 2020
Magnesium alloy forgings
This Standard specifies requirements for magnesium alloy forgings (hereafter referred to as forgings). NOTE The International Standard corresponding to this Standard and the symbol of degree of...
August 22, 2011
Magnesium alloy forgings
This Standard specifies the closed die forged or open die forged magnesium alloy forgings (hereafter referred to as "forgings") NOTE: The International Standard corresponding to this Standard and...

References

Advertisement