JSA - JIS H 4205
Magnesium alloy forgings
| Organization: | JSA |
| Publication Date: | 22 August 2011 |
| Status: | inactive |
| Page Count: | 16 |
| ICS Code (Magnesium products): | 77.150.20 |
scope:
This Standard specifies the closed die forged or open die forged magnesium alloy forgings (hereafter referred to as "forgings")
NOTE: The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.
ISO 3116 : 2007 Magnesium and magnesium alloys - Wrought magnesium alloys (MOD)
In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.
Document History