ISO 2928

Rubber hoses and hose assemblies for liquefied petroleum gas (LPG) in the liquid or gaseous phase and natural gas up to 2,5 MPa (25 bar) — Specification

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 January 2021
Status: active
Page Count: 18
ICS Code (Petroleum products and natural gas handling equipment): 75.200
ICS Code (Hoses): 83.140.40
scope:

This document specifies requirements for rubber hoses and rubber hose assemblies used for the transfer of liquefied petroleum gas (LPG) in the liquid or gaseous phase and natural gas and designed for use at working pressures ranging from vacuum to a maximum of 2,5 MPa (25 bar) within the temperature range −30 °C to +70 °C or, for low-temperature hoses (designated -LT), within the temperature range −50 °C to +70 °C.

Document History

ISO 2928
January 1, 2021
Rubber hoses and hose assemblies for liquefied petroleum gas (LPG) in the liquid or gaseous phase and natural gas up to 2,5 MPa (25 bar) — Specification
This document specifies requirements for rubber hoses and rubber hose assemblies used for the transfer of liquefied petroleum gas (LPG) in the liquid or gaseous phase and natural gas and designed for...
August 15, 2003
Rubber hoses and hose assemblies for liquefied petroleum gas (LPG) in the liquid or gaseous phase and natural gas up to 25 bar (2,5 MPa) Specification
A description is not available for this item.
January 1, 1986
Rubber Hoses and Hose Assemblies for Liquefied Petroleum Gases (LPG) - Bulk Transfer Applications - Specification Second Edition
A description is not available for this item.

References

Advertisement