ISO 2928

Rubber Hoses and Hose Assemblies for Liquefied Petroleum Gases (LPG) - Bulk Transfer Applications - Specification Second Edition

inactive
Buy Now
Organization: ISO
Publication Date: 1 January 1986
Status: inactive
Page Count: 4
ICS Code (Petroleum products and natural gas handling equipment): 75.200

Document History

January 1, 2021
Rubber hoses and hose assemblies for liquefied petroleum gas (LPG) in the liquid or gaseous phase and natural gas up to 2,5 MPa (25 bar) — Specification
This document specifies requirements for rubber hoses and rubber hose assemblies used for the transfer of liquefied petroleum gas (LPG) in the liquid or gaseous phase and natural gas and designed for...
August 15, 2003
Rubber hoses and hose assemblies for liquefied petroleum gas (LPG) in the liquid or gaseous phase and natural gas up to 25 bar (2,5 MPa) Specification
A description is not available for this item.
ISO 2928
January 1, 1986
Rubber Hoses and Hose Assemblies for Liquefied Petroleum Gases (LPG) - Bulk Transfer Applications - Specification Second Edition
A description is not available for this item.
Advertisement