ISO 2928
Rubber hoses and hose assemblies for liquefied petroleum gas (LPG) in the liquid or gaseous phase and natural gas up to 25 bar (2,5 MPa) Specification
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 15 August 2003 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Petroleum products and natural gas handling equipment): | 75.200 |
| ICS Code (Hoses): | 83.140.40 |
Document History
January 1, 2021
Rubber hoses and hose assemblies for liquefied petroleum gas (LPG) in the liquid or gaseous phase and natural gas up to 2,5 MPa (25 bar) — Specification
This document specifies requirements for rubber hoses and rubber hose assemblies used for the transfer of liquefied petroleum gas (LPG) in the liquid or gaseous phase and natural gas and designed for...
ISO 2928
August 15, 2003
Rubber hoses and hose assemblies for liquefied petroleum gas (LPG) in the liquid or gaseous phase and natural gas up to 25 bar (2,5 MPa) Specification
A description is not available for this item.
January 1, 1986
Rubber Hoses and Hose Assemblies for Liquefied Petroleum Gases (LPG) - Bulk Transfer Applications - Specification Second Edition
A description is not available for this item.