ASTM International - ASTM D6373-21
Standard Specification for Performance-Graded Asphalt Binder
| Organization: | ASTM International |
| Publication Date: | 1 February 2021 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Road construction materials): | 93.080.20 |
scope:
1.1 This specification2 covers asphalt binders graded by performance. Grading designations are related to the LTPPBind calculated maximum pavement design temperature and the minimum pavement design temperature. This specification contains Tables 1 and 2. Table 2 incorporates Practice D6816 for determining the critical low cracking temperature using a combination of Test Method D6648 and Test Method D6723 test procedures. If no table is specified, the default is Table 1.
Note 1: For more information on LTPPBind online, see https://infopave.fhw
Note 2: For asphalt cements graded by penetration at 25 °C, see Specification D946/D946M. For asphalt cements graded by viscosity at 60 °C, see Specification D3381/D3381M.
Note 3: AASHTO R 29 provides non-mandatory information for determining the performance grade of an asphalt binder.
1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.3 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
abstract:
This specification covers asphalt binders graded by performance. Grading designations are related to the average seven-day maximum pavement design temperature, and minimum pavement design... View More
Document History