CSA C22.2 NO 287

Plumbing fittings incorporating electrical and/or electronic features

active, Most Current
Buy Now
Organization: CSA
Publication Date: 1 January 2016
Status: active
Page Count: 15
ICS Code (Water supply systems): 91.140.60
scope:

This Standard applies to plumbing products with electrical features rated not more than 150 V to ground. The equipment specified in this Standard is intended for installation in accordance with CSA C22.1 Canadian Electrical Code, Part I.

In this Standard, "shall" is used to express a requirement, i.e., a provision that the user is obliged to satisfy in order to comply with the standard; "should" is used to express a recommendation or that which is advised but not required; and "may" is used to express an option or that which is permissible within the limits of the Standard.

Notes accompanying clauses do not include requirements or alternative requirements; the purpose of a note accompanying a clause is to separate from the text explanatory or informative material.

Notes to tables and figures are considered part of the table or figure and may be written as requirements.

Annexes are designated normative (mandatory) or informative (non-mandatory) to define their application.

Document History

CSA C22.2 NO 287
January 1, 2016
Plumbing fittings incorporating electrical and/or electronic features
This Standard applies to plumbing products with electrical features rated not more than 150 V to ground. The equipment specified in this Standard is intended for installation in accordance with CSA...
January 1, 2016
Plumbing fittings incorporating electrical and/or electronic features
This Standard applies to plumbing products with electrical features rated not more than 150 V to ground. The equipment specified in this Standard is intended for installation in accordance with CSA...

References

Advertisement