FORD WSS-M4G372-A2
INTERFACE THERMAL CONDUCTIVE FILLER, TWO COMPONENT, CATALYST-REACTING SILICONE WITH CERAMIC FILLERS AND DECREASED ADHESION ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 9 February 2021 |
| Status: | active |
| Page Count: | 6 |
scope:
The material defined by this specification is a two-component liquid gap filler with thermally conductive properties.
Document History
August 21, 2023
INTERFACE THERMAL CONDUCTIVE FILLER, TWO COMPONENT, CATALYST-REACTING SILICONE WITH CERAMIC FILLERS AND DECREASED ADHESION ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a two-component liquid gap filler with thermally conductive properties.
December 7, 2021
INTERFACE THERMAL CONDUCTIVE FILLER, TWO COMPONENT, CATALYST-REACTING SILICONE WITH CERAMIC FILLERS AND DECREASED ADHESION ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a two-component liquid gap filler with thermally conductive properties.
FORD WSS-M4G372-A2
February 9, 2021
INTERFACE THERMAL CONDUCTIVE FILLER, TWO COMPONENT, CATALYST-REACTING SILICONE WITH CERAMIC FILLERS AND DECREASED ADHESION ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a two-component liquid gap filler with thermally conductive properties.