FORD - WSS-M4G372-A2
INTERFACE THERMAL CONDUCTIVE FILLER, TWO COMPONENT, CATALYST-REACTING SILICONE WITH CERAMIC FILLERS AND DECREASED ADHESION ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
| Organization: | FORD |
| Publication Date: | 21 August 2023 |
| Status: | active |
| Page Count: | 9 |
scope:
The material defined by this specification is a two-component liquid gap filler with thermally conductive properties.
Document History
WSS-M4G372-A2
August 21, 2023
INTERFACE THERMAL CONDUCTIVE FILLER, TWO COMPONENT, CATALYST-REACTING SILICONE WITH CERAMIC FILLERS AND DECREASED ADHESION ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a two-component liquid gap filler with thermally conductive properties.
December 7, 2021
INTERFACE THERMAL CONDUCTIVE FILLER, TWO COMPONENT, CATALYST-REACTING SILICONE WITH CERAMIC FILLERS AND DECREASED ADHESION ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a two-component liquid gap filler with thermally conductive properties.
February 9, 2021
INTERFACE THERMAL CONDUCTIVE FILLER, TWO COMPONENT, CATALYST-REACTING SILICONE WITH CERAMIC FILLERS AND DECREASED ADHESION ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a two-component liquid gap filler with thermally conductive properties.