FORD - WSS-M4G372-A2

INTERFACE THERMAL CONDUCTIVE FILLER, TWO COMPONENT, CATALYST-REACTING SILICONE WITH CERAMIC FILLERS AND DECREASED ADHESION ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Organization: FORD
Publication Date: 7 December 2021
Status: inactive
Page Count: 8
scope:

The material defined by this specification is a two-component liquid gap filler with thermally conductive properties.

Document History

August 21, 2023
INTERFACE THERMAL CONDUCTIVE FILLER, TWO COMPONENT, CATALYST-REACTING SILICONE WITH CERAMIC FILLERS AND DECREASED ADHESION ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a two-component liquid gap filler with thermally conductive properties.
WSS-M4G372-A2
December 7, 2021
INTERFACE THERMAL CONDUCTIVE FILLER, TWO COMPONENT, CATALYST-REACTING SILICONE WITH CERAMIC FILLERS AND DECREASED ADHESION ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a two-component liquid gap filler with thermally conductive properties.
February 9, 2021
INTERFACE THERMAL CONDUCTIVE FILLER, TWO COMPONENT, CATALYST-REACTING SILICONE WITH CERAMIC FILLERS AND DECREASED ADHESION ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a two-component liquid gap filler with thermally conductive properties.

References

Advertisement