FORD WSS-M7C93-A

CAVITY WAX, WATER BASED, MEDIUM SOLID, 50% SOLID ***TO BE USED WITH FORD WSS-M99P1111-A***

active, Most Current
Buy Now
Organization: FORD
Publication Date: 5 February 2021
Status: active
Page Count: 3
scope:

The material defined by this specification is a water based rust preventive compounds and contain an UVMarker.

Document History

FORD WSS-M7C93-A
February 5, 2021
CAVITY WAX, WATER BASED, MEDIUM SOLID, 50% SOLID ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a water based rust preventive compounds and contain an UVMarker.
March 9, 2004
CAVITY WAX, WATER BASED, MEDIUM SOLID, 50% SOLID ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by this specification is a water based rust preventive wax used to improve the corrosion resistance of vehicle cavities (cross or side members, doors, hoods) and gaps...
February 9, 1999
CAVITY WAX, WATER BASED, MEDIUM SOLID, 50 % SOLID
1. SCOPE The material defined by this specification is a water based rust preventive wax used to improve the corrosion resistance of vehicle cavities (cross- or side members, doors, hoods) and gaps...
August 27, 1997
CAVITY WAX, WATER BASED, MEDIUM SOLID, 50% SOLID
A description is not available for this item.

References

Advertisement