FORD WSS-M7C93-A

CAVITY WAX, WATER BASED, MEDIUM SOLID, 50 % SOLID

inactive
Buy Now
Organization: FORD
Publication Date: 9 February 1999
Status: inactive
Page Count: 8
scope:

1. SCOPE

The material defined by this specification is a water based rust preventive wax used to improve the corrosion resistance of vehicle cavities (cross- or side members, doors, hoods) and gaps (welded joints, flanges).

Document History

February 5, 2021
CAVITY WAX, WATER BASED, MEDIUM SOLID, 50% SOLID ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a water based rust preventive compounds and contain an UVMarker.
March 9, 2004
CAVITY WAX, WATER BASED, MEDIUM SOLID, 50% SOLID ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by this specification is a water based rust preventive wax used to improve the corrosion resistance of vehicle cavities (cross or side members, doors, hoods) and gaps...
FORD WSS-M7C93-A
February 9, 1999
CAVITY WAX, WATER BASED, MEDIUM SOLID, 50 % SOLID
1. SCOPE The material defined by this specification is a water based rust preventive wax used to improve the corrosion resistance of vehicle cavities (cross- or side members, doors, hoods) and gaps...
August 27, 1997
CAVITY WAX, WATER BASED, MEDIUM SOLID, 50% SOLID
A description is not available for this item.

References

Advertisement