FORD WSS-M7C93-A
CAVITY WAX, WATER BASED, MEDIUM SOLID, 50% SOLID ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 9 March 2004 |
| Status: | inactive |
| Page Count: | 5 |
scope:
1. SCOPE
The material defined by this specification is a water based rust preventive wax used to improve the corrosion resistance of vehicle cavities (cross or side members, doors, hoods) and gaps (welded joints, flanges).
Document History
February 5, 2021
CAVITY WAX, WATER BASED, MEDIUM SOLID, 50% SOLID ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a water based rust preventive compounds and contain an UVMarker.
FORD WSS-M7C93-A
March 9, 2004
CAVITY WAX, WATER BASED, MEDIUM SOLID, 50% SOLID ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by this specification is a water based rust preventive wax used to improve the corrosion resistance of vehicle cavities (cross or side members, doors, hoods) and gaps...
February 9, 1999
CAVITY WAX, WATER BASED, MEDIUM SOLID, 50 % SOLID
1. SCOPE The material defined by this specification is a water based rust preventive wax used to improve the corrosion resistance of vehicle cavities (cross- or side members, doors, hoods) and gaps...
August 27, 1997
CAVITY WAX, WATER BASED, MEDIUM SOLID, 50% SOLID
A description is not available for this item.