DOD - SMD 5962-95801

MICROCIRCUIT, DIGITAL, RADIATION HARDENED, HIGH SPEED CMOS, HEX INVERTER WITH OPEN DRAIN, MONOLITHIC SILICON

active, Most Current
Buy Now
Organization: DOD
Publication Date: 24 February 2021
Status: active
Page Count: 20
scope:

Scope.

This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics... View More

Document History

SMD 5962-95801
February 24, 2021
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, HIGH SPEED CMOS, HEX INVERTER WITH OPEN DRAIN, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
July 28, 2014
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, HIGH SPEED CMOS, HEX INVERTER WITH OPEN DRAIN, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
May 7, 2004
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, HIGH SPEED CMOS, HEX INVERTER WITH OPEN DRAIN, MONOLITHIC SILICON
A description is not available for this item.
June 12, 1998
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, HIGH SPEED CMOS, HEX INVERTER WITH OPEN DRAIN, MONOLITHIC SILICON
This appendix establishes minimum requirements for microcircuit die to be supplied under the Qualified Manufacturers List (QML) Program. QML microcircuit die meeting the requirements of MIL-PRF-38535...
October 31, 1995
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, HIGH SPEED CMOS, HEX INVERTER WITH OPEN DRAIN, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...

References

Advertisement