ASTM International - ASTM B86-18

Standard Specification for Zinc and Zinc-Aluminum (ZA) Alloy Foundry and Die Castings

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 November 2018
Status: inactive
Page Count: 8
ICS Code (Lead, zinc and tin products): 77.150.60
scope:

1.1 This specification covers commercial zinc, zinc-aluminum castings and continuous cast bar stock, as designated and specified in Table 1. Eight alloy compositions are specified and designated as follows:

Common Traditional ASTM

A

UNS
       
Alloy 3 Zamak 3 AG 40A

B

Z33525
Alloy 7 Zamak 7 AG 40B Z33527
Alloy 5 Zamak 5 AC 41A

B

Z35533
Alloy 2 Zamak 2 AC 43A Z35545
ZA-8 ZA-8  ... Z35638
ZA-12 ZA-12  ... Z35633
ZA-27 ZA-27  ... Z35841
ACuZinc 5

C

   ... Z46541

1.2 Zinc Alloys Z33525, Z33527, Z35533, and Z35545 are used primarily in the manufacture of pressure die castings. Zinc-Aluminum Alloys Z35638, Z35633, and Z35841 are used in the manufacture of both foundry and pressure die castings. These alloys are also fabricated into continuous cast bar stock used for prototyping and screw machine stock.

1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.4 Systems of nomenclature used to designate zinc and zinc-aluminum (ZA) alloys used for casting are described in Appendix X1.

1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Safety Data Sheet (SDS) for this product/material as provided by the manufacturer, to establish appropriate safety, health, and environmental practices, and determine the applicability of regulatory limitations prior to use.

1.6 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers commercial zinc, zinc-aluminum castings and continuous cast bar stock. Seven alloy compositions are specified and designated: Alloy 3; Alloy 7; Alloy 5; Alloy 2; ZA-8;... View More

Document History

October 1, 2022
Standard Specification for Zinc and Zinc-Aluminum (ZA) Alloy Foundry and Die Castings
1.1 This specification covers commercial zinc, zinc-aluminum castings and continuous cast bar stock, as designated and specified in Table 1. Eight alloy compositions are specified and designated as...
ASTM B86-18
November 1, 2018
Standard Specification for Zinc and Zinc-Aluminum (ZA) Alloy Foundry and Die Castings
1.1 This specification covers commercial zinc, zinc-aluminum castings and continuous cast bar stock, as designated and specified in Table 1. Eight alloy compositions are specified and designated as...
November 1, 2018
Standard Specification for Zinc and Zinc-Aluminum (ZA) Alloy Foundry and Die Castings
1.1 This specification covers commercial zinc, zinc-aluminum castings and continuous cast bar stock, as designated and specified in Table 1. Eight alloy compositions are specified and designated as...
February 1, 2013
Standard Specification for Zinc and Zinc-Aluminum (ZA) Alloy Foundry and Die Castings
1.1 This specification covers commercial zinc, zinc-aluminum castings and continuous cast bar stock, as designated and specified in Table 1. Seven alloy compositions are specified and designated as...
June 1, 2011
Standard Specification for Zinc and Zinc-Aluminum (ZA) Alloy Foundry and Die Castings
1.1 This specification covers commercial zinc, zinc-aluminum castings and continuous cast bar stock, as designated and specified in Table 1. Seven alloy compositions are specified and designated as...
October 1, 2010
Standard Specification for Zinc and Zinc-Aluminum (ZA) Alloy Foundry and Die Castings
This specification covers commercial zinc, zinc-aluminum castings and continuous cast bar stock. Seven alloy compositions are specified and designated: Alloy 3; Alloy 7; Alloy 5; Alloy 2; ZA-8;...
April 1, 2010
Standard Specification for Zinc and Zinc-Aluminum (ZA) Alloy Foundry and Die Castings
This specification covers commercial zinc, zinc-aluminum castings and continuous cast bar stock. Seven alloy compositions are specified and designated: Alloy 3; Alloy 7; Alloy 5; Alloy 2; ZA-8;...
April 1, 2010
Standard Specification for Zinc and Zinc-Aluminum (ZA) Alloy Foundry and Die Castings
This specification covers commercial zinc, zinc-aluminum castings and continuous cast bar stock. Seven alloy compositions are specified and designated: Alloy 3; Alloy 7; Alloy 5; Alloy 2; ZA-8;...
October 1, 2009
Standard Specification for Zinc and Zinc-Aluminum (ZA) Alloy Foundry and Die Castings
1.1 This specification covers commercial zinc, zinc-aluminum castings and continuous cast bar stock, as designated and specified in Table 1. Seven alloy compositions are specified and designated as...
September 1, 2009
Standard Specification for Zinc and Zinc-Aluminum (ZA) Alloy Foundry and Die Castings
1.1 This specification covers commercial zinc, zinc-aluminum castings and continuous cast bar stock, as designated and specified in Table 1. Seven alloy compositions are specified and designated as...
April 15, 2009
Standard Specification for Zinc and Zinc-Aluminum (ZA) Alloy Foundry and Die Castings
1.1 This specification covers commercial zinc, zinc-aluminum castings and continuous cast bar stock, as designated and specified in Table 1. Seven alloy compositions are specified and designated as...
November 1, 2008
Standard Specification for Zinc and Zinc-Aluminum (ZA) Alloy Foundry and Die Castings
1.1 This specification covers commercial zinc, zinc-aluminum castings and continuous cast bar stock, as designated and specified in Table 1. Seven alloy compositions are specified and designated as...
August 1, 2006
Standard Specification for Zinc and Zinc-Aluminum (ZA) Alloy Foundry and Die Castings
> 1.1 This specification covers commercial zinc, zinc-aluminum castings and continuous cast bar stock, as designated and specified in . Seven alloy compositions are specified and designated as...
November 1, 2005
Standard Specification for Zinc and Zinc-Aluminum (ZA) Alloy Foundry and Die Castings
1.1 This specification covers commercial zinc, zinc-aluminum castings and continuous cast bar stock, as designated and specified in Table 1. Seven alloy compositions are specified and designated as...
October 1, 2004
Standard Specification for Zinc and Zinc-Aluminum (ZA) Alloy Foundry and Die Castings
1.1 This specification covers commercial zinc, zinc-aluminum castings and continuous cast bar stock, as designated and specified in . Seven alloy compositions are specified and designated as...
October 1, 2004
Standard Specification for Zinc and Zinc-Aluminum (ZA) Alloy Foundry and Die Castings
1.1 This specification covers commercial zinc, zinc-aluminum castings and continuous cast bar stock, as designated and specified in . Seven alloy compositions are specified and designated as...
October 1, 2004
Standard Specification for Zinc and Zinc-Aluminum (ZA) Alloy Foundry and Die Castings
1.1 This specification covers commercial zinc, zinc-aluminum castings and continuous cast bar stock, as designated and specified in . Seven alloy compositions are specified and designated as...
June 10, 2003
Standard Specification for Zinc and Zinc-Aluminum (ZA) Alloy Foundry and Die Castings
1.1 This specification covers commercial zinc and zinc-aluminum castings, as designated and specified in . Seven alloy compositions are specified and designated as follows: UNS...
April 10, 1998
Standard Specification for Zinc and Zinc-Aluminum (ZA) Alloy Foundry and Die Castings
1.1 This specification covers commercial zinc and zinc-aluminum castings, as designated and specified in . Seven alloy compositions are specified and designated as follows: UNS ASTMA COMMON...
Advertisement