DOD - SMD 5962-95559

MICROCIRCUIT, HYBRID, LINEAR, ±5 VOLT, DUAL CHANNEL, DC/DC CONVERTER

active, Most Current
Buy Now
Organization: DOD
Publication Date: 15 March 2021
Status: active
Page Count: 20
scope:

Scope.

This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

SMD 5962-95559
March 15, 2021
MICROCIRCUIT, HYBRID, LINEAR, ±5 VOLT, DUAL CHANNEL, DC/DC CONVERTER
Scope. This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the...
January 23, 2018
MICROCIRCUIT, HYBRID, LINEAR, ±5 VOLT, DUAL CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
November 18, 2009
MICROCIRCUIT, HYBRID, LINEAR, PLUS OR MINUS 5 VOLT, DUAL CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
June 6, 2007
MICROCIRCUIT, HYBRID, LINEAR, ±5 VOLT, DUAL CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
August 19, 2004
MICROCIRCUIT, HYBRID, LINEAR, PLUS OR MINUS 5 VOLT, DUAL CHANNEL, DC/DC CONVERTER
A description is not available for this item.
September 24, 2002
MICROCIRCUIT, HYBRID, LINEAR, PLUS OR MINUS 5 VOLT, DUAL CHANNEL, DC/DC CONVERTER
A description is not available for this item.
June 18, 2001
MICROCIRCUIT, HYBRID, LINEAR, PLUS OR MINUS 5 VOLT, DUAL CHANNEL, DC/DC CONVERTER
A description is not available for this item.
May 6, 1998
MICROCIRCUIT, HYBRID, LINEAR, PLUS OR MINUS 5 VOLT, DUAL CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...
May 21, 1996
MICROCIRCUIT, HYBRID, LINEAR, PLUS OR MINUS 5 VOLT, DUAL CHANNEL, DC/DC CONVERTER
A description is not available for this item.
April 3, 1995
MICROCIRCUIT, HYBRID, LINEAR, PLUS OR MINUS 5 VOLT, DUAL CHANNEL, DC/DC CONVERTER
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with...

References

Advertisement