DLA - SMD-5962-95559 REV D
MICROCIRCUIT, HYBRID, LINEAR, PLUS OR MINUS 5 VOLT, DUAL CHANNEL, DC/DC CONVERTER
inactive
| Organization: | DLA |
| Publication Date: | 24 September 2002 |
| Status: | inactive |
| Page Count: | 16 |
Document History
March 15, 2021
MICROCIRCUIT, HYBRID, LINEAR, ±5 VOLT, DUAL CHANNEL, DC/DC CONVERTER
Scope.
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the...
January 23, 2018
MICROCIRCUIT, HYBRID, LINEAR, ±5 VOLT, DUAL CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
November 18, 2009
MICROCIRCUIT, HYBRID, LINEAR, PLUS OR MINUS 5 VOLT, DUAL CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
June 6, 2007
MICROCIRCUIT, HYBRID, LINEAR, ±5 VOLT, DUAL CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
August 19, 2004
MICROCIRCUIT, HYBRID, LINEAR, PLUS OR MINUS 5 VOLT, DUAL CHANNEL, DC/DC CONVERTER
A description is not available for this item.
SMD-5962-95559 REV D
September 24, 2002
MICROCIRCUIT, HYBRID, LINEAR, PLUS OR MINUS 5 VOLT, DUAL CHANNEL, DC/DC CONVERTER
A description is not available for this item.
June 18, 2001
MICROCIRCUIT, HYBRID, LINEAR, PLUS OR MINUS 5 VOLT, DUAL CHANNEL, DC/DC CONVERTER
A description is not available for this item.
May 6, 1998
MICROCIRCUIT, HYBRID, LINEAR, PLUS OR MINUS 5 VOLT, DUAL CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...
May 21, 1996
MICROCIRCUIT, HYBRID, LINEAR, PLUS OR MINUS 5 VOLT, DUAL CHANNEL, DC/DC CONVERTER
A description is not available for this item.
April 3, 1995
MICROCIRCUIT, HYBRID, LINEAR, PLUS OR MINUS 5 VOLT, DUAL CHANNEL, DC/DC CONVERTER
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with...