ASTM International - ASTM C303-21

Standard Test Method for Dimensions and Density of Preformed Block and Board-Type Thermal Insulation

active
Buy Now
Organization: ASTM International
Publication Date: 1 March 2021
Status: active
Page Count: 3
ICS Code (Thermal and sound insulating materials): 91.100.60
significance And Use:

5.1 Dimensional measurements of the product thermal insulation are essential in determining compliance of a product with specification limits. Dimensional measurements of various test specimens... View More

scope:

1.1 This test method covers determination of the dimensions and density of block and board insulation as defined in Terminology C168.

1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.

1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

Document History

ASTM C303-21
March 1, 2021
Standard Test Method for Dimensions and Density of Preformed Block and Board-Type Thermal Insulation
1.1 This test method covers determination of the dimensions and density of block and board insulation as defined in Terminology C168. 1.2 The values stated in inch-pound units are to be regarded as...
October 15, 2016
Standard Test Method for Dimensions and Density of Preformed Block and Board-Type Thermal Insulation
5.1 Dimensional measurements of the product thermal insulation are essential in determining compliance of a product with specification limits. Dimensional measurements of various test specimens are...
October 15, 2016
Standard Test Method for Dimensions and Density of Preformed Block and Board-Type Thermal Insulation
5.1 Dimensional measurements of the product thermal insulation are essential in determining compliance of a product with specification limits. Dimensional measurements of various test specimens are...
June 1, 2010
Standard Test Method for Dimensions and Density of Preformed Block and Board-Type Thermal Insulation
Dimensional measurements of the product thermal insulation are essential in determining compliance of a product with specification limits. Dimensional measurements of various test specimens are also...
April 1, 2007
Standard Test Method for Dimensions and Density of Preformed Block and Board-Type Thermal Insulation
Dimensional measurements of the product thermal insulation are essential in determining compliance of a product with specification limits. Dimensional measurements of various test specimens are also...
March 10, 2002
Standard Test Method for Dimensions and Density of Preformed Block and Broad-Type Thermal Insulation
1.1 This test method covers determination of the dimensions and density of block and board insulation as defined in Terminology C 168. 1.2 The values stated in the SI system are to be regarded as the...
March 10, 2002
Standard Test Method for Dimensions and Density of Preformed Block and Broad-Type Thermal Insulation
1.1 This test method covers determination of the dimensions and density of block and board insulation as defined in Terminology C 168. 1.2 The values stated in the SI system are to be regarded as the...
Advertisement