DOD - SMD 5962-94610

MICROCIRCUIT, HYBRID, DIGITAL, FLASH, ERASABLE/PROGRAMMABLE READ ONLY MEMORY, 128K x 32-BIT

active, Most Current
Buy Now
Organization: DOD
Publication Date: 18 March 2021
Status: active
Page Count: 32
scope:

Scope.

This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

SMD 5962-94610
March 18, 2021
MICROCIRCUIT, HYBRID, DIGITAL, FLASH, ERASABLE/PROGRAMMABLE READ ONLY MEMORY, 128K x 32-BIT
Scope. This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the...
June 30, 2006
MICROCIRCUIT, HYBRID, DIGITAL, FLASH, ERASABLE/ PROGRAMMABLE READ ONLY MEMORY, 128K X 32-BIT
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
July 8, 1998
MICROCIRCUIT, HYBRID, DIGITAL, FLASH, ERASABLE/ PROGRAMMABLE READ ONLY MEMORY, 128K X 32-BIT
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...
October 15, 1996
MICROCIRCUIT, HYBRID, DIGITAL, FLASH, ERASABLE/ PROGRAMMABLE READ ONLY MEMORY, 128K X 32-BIT
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...
January 31, 1995
MICROCIRCUIT, HYBRID, DIGITAL, FLASH, ERASABLE/ PROGRAMMABLE READ ONLY MEMORY, 128K X 32-BIT
A description is not available for this item.

References

Advertisement