DLA - SMD-5962-94610 REV A

MICROCIRCUIT, HYBRID, DIGITAL, FLASH, ERASABLE/ PROGRAMMABLE READ ONLY MEMORY, 128K X 32-BIT

inactive
Organization: DLA
Publication Date: 15 October 1996
Status: inactive
Page Count: 33
scope:

This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest reliability) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.

The PIN shall be as shown in the following example:

RHA marked devices shall meet the MIL-PRF-38534 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function Access Time 01 WF128K32-200HQ FLASH EPROM, 128K × 32-bit 200 ns 02 WF128K32-150HQ FLASH EPROM, 128K × 32-bit 150 ns 03 WF128K32-120HQ FLASH EPROM, 128K × 32-bit 120 ns

This device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device performance documentation D, E, G, H or K Certification and qualification to MIL-PRF-38534

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style M See figure 1 68 Ceramic, dual cavity, quad pack, lead formed N See figure 1 68 Ceramic, single cavity, quad flat pack W See figure 1 66 Hex-in-line, single cavity, with standoffs X See figure 1 66 Hex-in-line, single cavity, without standoffs Y See figure 1 66 Hex-in-line, single cavity, with standoffs Z See figure 1 66 He-in-line, single cavity, without standoffs 4 See figure 1 66 1.075″, hex-in-line, single cavity, with standoffs 5 See figure 1 66 1.075″, hex-in-line, single cavity, with standoffs

The lead finish shall be as specified in MIL-PRF-38534.

Supply voltage range (VCC) 2/ .............................. −2.0 V dc to +7.0 V dc Signal Voltage range (any pin except A9) 2/ ............... −2.0 V dc to +7.0 V dc Power dissipation (PD) ..................................... 2.2 W Storage temperature range ................................. −65°C to +150°C Lead temperature (soldering, 10 seconds) .................. +300°C Thermal resistance junction-to-case (θJC): Case outlines W, X, Y, Z, 4, and 5 ....................... 7.8°C/W Case outline M .......................................... 11.3°C/W Case outline N ........................................... 1.7°C/W Data retention ............................................. 10 years minimum Endurance (write/erase cycles) ............................ 10,000 cycles minimum VPP supply voltage (with respect to ground) 3/ ............ −2.0 V dc to +14.0 V dc

Supply voltage range (VCC) ................................. +4.5 V dc to +5.5 V dc Input low voltage range (VIL) .............................. −0.5 V dc to +0.8 V dc Input high voltage range (VIH) ............................ +2.0 V dc to VCC + 0.3 V dc VPP high voltage (VPPH) .................................... +11.4 V dc to +12.6 V dc VPP low voltage (VPPL) ..................................... 0 V dc to 6.5 V dc Case operating temperature range (TC) ..................... −55°C to +125°C

intended Use:

Microcircuit conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

March 18, 2021
MICROCIRCUIT, HYBRID, DIGITAL, FLASH, ERASABLE/PROGRAMMABLE READ ONLY MEMORY, 128K x 32-BIT
Scope. This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the...
June 30, 2006
MICROCIRCUIT, HYBRID, DIGITAL, FLASH, ERASABLE/ PROGRAMMABLE READ ONLY MEMORY, 128K X 32-BIT
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
July 8, 1998
MICROCIRCUIT, HYBRID, DIGITAL, FLASH, ERASABLE/ PROGRAMMABLE READ ONLY MEMORY, 128K X 32-BIT
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...
SMD-5962-94610 REV A
October 15, 1996
MICROCIRCUIT, HYBRID, DIGITAL, FLASH, ERASABLE/ PROGRAMMABLE READ ONLY MEMORY, 128K X 32-BIT
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...
January 31, 1995
MICROCIRCUIT, HYBRID, DIGITAL, FLASH, ERASABLE/ PROGRAMMABLE READ ONLY MEMORY, 128K X 32-BIT
A description is not available for this item.

References

Advertisement