NEMA - ANSI C80.3

Electrical Metallic Tubing—Steel (EMT-S)

active, Most Current
Buy Now
Organization: NEMA
Publication Date: 1 January 2020
Status: active
Page Count: 17
scope:

This Standard covers the requirements for steel electrical metallic tubing for use as a raceway for wires or cables of an electrical system. Finished tubing is typically furnished in Standard 10-ft (3.05-m) lengths. The production of lengths shorter or longer than the Standard length shall be allowed. EMT is protected on the exterior surface with a metallic zinc coating or alternate corrosion protection coating (see UL 797 for alternate corrosion protection coating requirements) and on the interior surface with zinc or organic coating.

This Standard also covers electrical metallic tubing elbows.

Properly assembled systems of EMT-S, manufactured in accordance with this Standard, and other identified fitting provide for the electrical continuity required of an equipment grounding conductor.

Document History

ANSI C80.3
January 1, 2020
Electrical Metallic Tubing—Steel (EMT-S)
This Standard covers the requirements for steel electrical metallic tubing for use as a raceway for wires or cables of an electrical system. Finished tubing is typically furnished in Standard 10-ft...
January 1, 2015
Electrical Metallic Tubing — Steel (EMT-S) Secretariat: National
This standard covers the requirements for steel electrical metallic tubing, for use as a raceway for wires or cables of an electrical system. Finished tubing is typically furnished in nominal 10-ft...
January 1, 2005
Steel Electrical Metallic Tubing (EMT)
This standard covers the requirements for steel electrical metallic tubing, for use as a raceway for wires or cables of an electrical system. Finished tubing is typically furnished in nominal 10 ft...
January 1, 1994
Electrical Metallic Tubing - Zinc Coated (EMT)
This standard covers the requirements for electrical metallic tubing (steel) for use as a raceway for the wires or cables of an electrical system. The tubing is furnished in nominal 10-ft (3.05-m)...
May 3, 1991
ELECTRICAL METALLIC TUBING - ZINC COATED
A description is not available for this item.
March 7, 1983
ELECTRICAL METALLIC TUBING - ZINC COATED
A description is not available for this item.

References

Advertisement