NEMA - ANSI C80.3
Electrical Metallic Tubing - Zinc Coated (EMT)
| Organization: | NEMA |
| Publication Date: | 1 January 1994 |
| Status: | inactive |
| Page Count: | 12 |
scope:
This standard covers the requirements for electrical metallic tubing (steel) for use as a raceway for the wires or cables of an electrical system. The tubing is furnished in nominal 10-ft (3.05-m) lengths with plain ends, protected on the exterior surface with a metallic zinc coating and on the interior surface with zinc, enamel, or equivalent corrosion-resistant coating.
This standard also covers elbows and bends for electrical metallic tubing.
Document History