NEMA - ANSI C80.3

Electrical Metallic Tubing — Steel (EMT-S) Secretariat: National

inactive
Buy Now
Organization: NEMA
Publication Date: 1 January 2015
Status: inactive
Page Count: 17
scope:

This standard covers the requirements for steel electrical metallic tubing, for use as a raceway for wires or cables of an electrical system. Finished tubing is typically furnished in nominal 10-ft (3.05-m) lengths. It is protected on the exterior surface with a metallic zinc coating or alternate corrosion protection coating (see UL 797 for alternate corrosion protection coating requirements) and on the interior surface with a zinc or organic coating.

This standard also covers electrical metallic tubing elbows.

Properly assembled systems of EMT-S, manufactured in accordance with this standard, and other identified fittings provide for the electrical continuity required of an equipment grounding conductor.

Document History

January 1, 2020
Electrical Metallic Tubing—Steel (EMT-S)
This Standard covers the requirements for steel electrical metallic tubing for use as a raceway for wires or cables of an electrical system. Finished tubing is typically furnished in Standard 10-ft...
ANSI C80.3
January 1, 2015
Electrical Metallic Tubing — Steel (EMT-S) Secretariat: National
This standard covers the requirements for steel electrical metallic tubing, for use as a raceway for wires or cables of an electrical system. Finished tubing is typically furnished in nominal 10-ft...
January 1, 2005
Steel Electrical Metallic Tubing (EMT)
This standard covers the requirements for steel electrical metallic tubing, for use as a raceway for wires or cables of an electrical system. Finished tubing is typically furnished in nominal 10 ft...
January 1, 1994
Electrical Metallic Tubing - Zinc Coated (EMT)
This standard covers the requirements for electrical metallic tubing (steel) for use as a raceway for the wires or cables of an electrical system. The tubing is furnished in nominal 10-ft (3.05-m)...
May 3, 1991
ELECTRICAL METALLIC TUBING - ZINC COATED
A description is not available for this item.
March 7, 1983
ELECTRICAL METALLIC TUBING - ZINC COATED
A description is not available for this item.

References

Advertisement