ASTM International - ASTM E982-94(2021)

Standard Specification for Laboratory Glass Test Tubes

active
Buy Now
Organization: ASTM International
Publication Date: 1 January 2021
Status: active
Page Count: 4
ICS Code (Laboratory ware and related apparatus): 71.040.20
scope:

1.1 This specification covers glass test tubes suitable for laboratory use.

1.2 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers glass test tubes suitable for laboratory use. The test tubes shall be of the following classification according to size: Type I, Type II, Type III, Type IV (Class A,... View More

Document History

ASTM E982-94(2021)
January 1, 2021
Standard Specification for Laboratory Glass Test Tubes
This specification covers glass test tubes suitable for laboratory use. The test tubes shall be of the following classification according to size: Type I, Type II, Type III, Type IV (Class A, Class...
June 1, 2015
Standard Specification for Laboratory Glass Test Tubes
This specification covers glass test tubes suitable for laboratory use. The test tubes shall be of the following classification according to size: Type I, Type II, Type III, Type IV (Class A, Class...
November 1, 2009
Standard Specification for Laboratory Glass Test Tubes
This specification covers glass test tubes suitable for laboratory use. The test tubes shall be of the following classification according to size: Type I, Type II, Type III, Type IV (Class A, Class...
May 1, 2004
Standard Specification for Laboratory Glass Test Tubes
This specification covers glass test tubes suitable for laboratory use. The test tubes shall be of the following classification according to size: Type I, Type II, Type III, Type IV (Class A, Class...
October 10, 1998
Standard Specification for Laboratory Glass Test Tubes
1.1 This specification covers glass test tubes suitable for laboratory use.
Advertisement