ASTM International - ASTM E982-94(1998)
Standard Specification for Laboratory Glass Test Tubes
inactive
Buy Now
| Organization: | ASTM International |
| Publication Date: | 10 October 1998 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Laboratory ware and related apparatus): | 71.040.20 |
scope:
1.1 This specification covers glass test tubes suitable for laboratory use.
Document History
January 1, 2021
Standard Specification for Laboratory Glass Test Tubes
This specification covers glass test tubes suitable for laboratory use. The test tubes shall be of the following classification according to size: Type I, Type II, Type III, Type IV (Class A, Class...
June 1, 2015
Standard Specification for Laboratory Glass Test Tubes
This specification covers glass test tubes suitable for laboratory use. The test tubes shall be of the following classification according to size: Type I, Type II, Type III, Type IV (Class A, Class...
November 1, 2009
Standard Specification for Laboratory Glass Test Tubes
This specification covers glass test tubes suitable for laboratory use. The test tubes shall be of the following classification according to size: Type I, Type II, Type III, Type IV (Class A, Class...
May 1, 2004
Standard Specification for Laboratory Glass Test Tubes
This specification covers glass test tubes suitable for laboratory use. The test tubes shall be of the following classification according to size: Type I, Type II, Type III, Type IV (Class A, Class...
ASTM E982-94(1998)
October 10, 1998
Standard Specification for Laboratory Glass Test Tubes
1.1 This specification covers glass test tubes suitable for laboratory use.