ASTM International - ASTM E982-94(2015)

Standard Specification for Laboratory Glass Test Tubes

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 June 2015
Status: inactive
Page Count: 4
ICS Code (Laboratory ware and related apparatus): 71.040.20
scope:

1.1 This specification covers glass test tubes suitable for laboratory use.

abstract:

This specification covers glass test tubes suitable for laboratory use. The test tubes shall be of the following classification according to size: Type I, Type II, Type III, Type IV (Class A,... View More

Document History

January 1, 2021
Standard Specification for Laboratory Glass Test Tubes
This specification covers glass test tubes suitable for laboratory use. The test tubes shall be of the following classification according to size: Type I, Type II, Type III, Type IV (Class A, Class...
ASTM E982-94(2015)
June 1, 2015
Standard Specification for Laboratory Glass Test Tubes
This specification covers glass test tubes suitable for laboratory use. The test tubes shall be of the following classification according to size: Type I, Type II, Type III, Type IV (Class A, Class...
November 1, 2009
Standard Specification for Laboratory Glass Test Tubes
This specification covers glass test tubes suitable for laboratory use. The test tubes shall be of the following classification according to size: Type I, Type II, Type III, Type IV (Class A, Class...
May 1, 2004
Standard Specification for Laboratory Glass Test Tubes
This specification covers glass test tubes suitable for laboratory use. The test tubes shall be of the following classification according to size: Type I, Type II, Type III, Type IV (Class A, Class...
October 10, 1998
Standard Specification for Laboratory Glass Test Tubes
1.1 This specification covers glass test tubes suitable for laboratory use.
Advertisement