DSF/PREN ISO 14631

Extruded sheets of impact-modified polystyrene (PS-I) – Requirements and test methods (ISO/FDIS 14631:2021)

inactive
Organization: DS
Status: inactive
Page Count: 18
ICS Code (Films and sheets): 83.140.10
scope:

This document specifies the requirements and test methods for solid flat extruded sheets of impactmodified polystyrene (PS-I) without fillers and reinforcing materials. This document applies only to thickness 0,25 mm to 20,0 . It also applies to PS-I sheet in roll form.

Document History

July 5, 2021
Extruded sheets of impact-modified polystyrene (PS-I) – Requirements and test methods (ISO 14631:2021)
This document specifies the requirements and test methods for solid flat extruded sheets of impactmodified polystyrene (PS-I) without fillers and reinforcing materials. This document applies only to...
October 11, 1999
Extruded sheets of impact-modified polystyrene (PS-I) – Requirements and test methods
This standard specifies the requirements and test methods for solid flat extruded sheets of impact-modified polystyrene (PS-I1) without fillers and reinforcing materials. This standard applies to...
DSF/PREN ISO 14631
Extruded sheets of impact-modified polystyrene (PS-I) – Requirements and test methods (ISO/FDIS 14631:2021)
This document specifies the requirements and test methods for solid flat extruded sheets of impactmodified polystyrene (PS-I) without fillers and reinforcing materials. This document applies only to...
Advertisement