DS/EN ISO 14631
Extruded sheets of impact-modified polystyrene (PS-I) – Requirements and test methods (ISO 14631:2021)
active, Most Current
| Organization: | DS |
| Publication Date: | 5 July 2021 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Films and sheets): | 83.140.10 |
scope:
This document specifies the requirements and test methods for solid flat extruded sheets of impactmodified polystyrene (PS-I) without fillers and reinforcing materials. This document applies only to thickness 0,25 mm to 20,0 . It also applies to PS-I sheet in roll form.
Document History
DS/EN ISO 14631
July 5, 2021
Extruded sheets of impact-modified polystyrene (PS-I) – Requirements and test methods (ISO 14631:2021)
This document specifies the requirements and test methods for solid flat extruded sheets of impactmodified polystyrene (PS-I) without fillers and reinforcing materials. This document applies only to...
October 11, 1999
Extruded sheets of impact-modified polystyrene (PS-I) – Requirements and test methods
This standard specifies the requirements and test methods for solid flat extruded sheets of impact-modified polystyrene (PS-I1) without fillers and reinforcing materials. This standard applies to...
Extruded sheets of impact-modified polystyrene (PS-I) – Requirements and test methods (ISO/FDIS 14631:2021)
This document specifies the requirements and test methods for solid flat extruded sheets of impactmodified polystyrene (PS-I) without fillers and reinforcing materials. This document applies only to...