DS/EN ISO 14631

Extruded sheets of impact-modified polystyrene (PS-I) – Requirements and test methods

active, Most Current
Buy Now
Organization: DS
Publication Date: 11 October 1999
Status: active
Page Count: 16
ICS Code (Rubber and plastics products in general): 83.140.01
scope:

This standard specifies the requirements and test methods for solid flat extruded sheets of impact-modified polystyrene (PS-I1) without fillers and reinforcing materials. This standard applies to thickness 0.25 mm - 20 mm in accordance with subclause 3. This standard also applies to PS-I sheet in rolled-up form.

Document History

July 5, 2021
Extruded sheets of impact-modified polystyrene (PS-I) – Requirements and test methods (ISO 14631:2021)
This document specifies the requirements and test methods for solid flat extruded sheets of impactmodified polystyrene (PS-I) without fillers and reinforcing materials. This document applies only to...
DS/EN ISO 14631
October 11, 1999
Extruded sheets of impact-modified polystyrene (PS-I) – Requirements and test methods
This standard specifies the requirements and test methods for solid flat extruded sheets of impact-modified polystyrene (PS-I1) without fillers and reinforcing materials. This standard applies to...
Extruded sheets of impact-modified polystyrene (PS-I) – Requirements and test methods (ISO/FDIS 14631:2021)
This document specifies the requirements and test methods for solid flat extruded sheets of impactmodified polystyrene (PS-I) without fillers and reinforcing materials. This document applies only to...
Advertisement