JSA - JIS B 1702-3

Cylindrical gears — System of tolerance classification — Part 3: Definitions and allowable values of deviations relevant to corresponding gear-tooth flanks and radial-composite deviations of injection-molded plastic gears

active, Most Current
Organization: JSA
Publication Date: 20 October 2020
Status: active
Page Count: 33
ICS Code (Gears): 21.200
scope:

This Japanese Industrial Standard specifies the tolerance classification of injection-molded plastic cylindrical involute gears (hereafter referred to as gears), the terms and definitions relevant to flank deviations and radial composite deviations of gears, and the flank tolerance classification system and radial composite tolerance classification system of gears.

These tolerances are applicable to the following ranges :

a) normal module (mn) 0.1 mm or over up to and including 2.0 mm;

b) reference diameter (d) 1 mm or over up to and including 280 mm;

c) number of teeth (z) 3 or more;

d) helix angle (β) 45° or less;

e) facewidth (b) 0.2 mm or over up to and including 40 mm.

Document History

JIS B 1702-3
October 20, 2020
Cylindrical gears — System of tolerance classification — Part 3: Definitions and allowable values of deviations relevant to corresponding gear-tooth flanks and radial-composite deviations of injection-molded plastic gears
This Japanese Industrial Standard specifies the tolerance classification of injection-molded plastic cylindrical involute gears (hereafter referred to as gears), the terms and definitions relevant to...
May 1, 2010
Cylindrical gears—The accuracy—Part 3: Definitions and allowable values of deviations relevant to corresponding flanks of the gear teeth and radical composite deviations of injection molding plastic gears
A description is not available for this item.
April 20, 2008
Cylindrical gears – The accuracy – Part 3: Definitions and allowable values of deviations relevant to corresponding flanks of the gear teeth and radical composite deviations of injection molding plastic gears
A description is not available for this item.

References

Advertisement