DLA - SMD-5962-96810 REV E

MICROCIRCUIT, DIGITAL, ADVANCED BIPOLAR CMOS, 3.3-VOLT 16-BIT TRANSPARENT D-TYPE LATCH WITH BUS HOLD, THREE-STATE OUTPUTS, AND TTL COMPATIBLE INPUTS, MONOLITHIC SILICON

active, Most Current
Organization: DLA
Publication Date: 15 April 2021
Status: active
Page Count: 17
scope:

Scope.

This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

SMD-5962-96810 REV E
April 15, 2021
MICROCIRCUIT, DIGITAL, ADVANCED BIPOLAR CMOS, 3.3-VOLT 16-BIT TRANSPARENT D-TYPE LATCH WITH BUS HOLD, THREE-STATE OUTPUTS, AND TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
December 22, 2014
MICROCIRCUIT, DIGITAL, ADVANCED BIPOLAR CMOS, 3.3-VOLT 16-BIT TRANSPARENT D-TYPE LATCH WITH BUS HOLD, THREE-STATE OUTPUTS, AND TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
October 20, 2008
MICROCIRCUIT, DIGITAL, ADVANCED BIPOLAR CMOS, 3.3-VOLT 16-BIT TRANSPARENT D-TYPE LATCH WITH BUS HOLD, THREE-STATE OUTPUTS, AND TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
April 20, 1998
MICROCIRCUIT, DIGITAL, ADVANCED BIPOLAR CMOS, 3.3-VOLT 16-BIT TRANSPARENT D-TYPE LATCH WITH BUS HOLD, THREE-STATE OUTPUTS, AND TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Microcircuits covered by...
April 24, 1997
MICROCIRCUIT, DIGITAL, ADVANCED BIPOLAR CMOS, 3.3-VOLT 16-BIT TRANSPARENT D-TYPE LATCH WITH BUS HOLD, THREE-STATE OUTPUTS, AND TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
A description is not available for this item.
February 28, 1996
MICROCIRCUIT, DIGITAL, ADVANCED BIPOLAR CMOS, 3.3-VOLT 16-BIT TRANSPARENT D-TYPE LATCH WITH BUS HOLD, THREE-STATE OUTPUTS, AND TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...

References

Advertisement