IP - 170/2021

Determination of flash point - Abel closed-cup method

inactive, Most Current
Organization: IP
Publication Date: 1 January 2021
Status: inactive
Page Count: 34
ICS Code (Petroleum products in general): 75.080
scope:

This document specifies a method for the determination of the manual and automated closed cup flash point of combustible liquids having flash points between -30,0 °C to 75,0 °C. However, the precision given for this method is only valid for flash points in the range −8,5 °C to 75,0 °C.

This document is not applicable to water-borne paints.

NOTE 1 Water borne paints can be tested using ISO 3679[1].

NOTE 2 See 9.1 for the importance of this test in avoiding loss of volatile materials.

NOTE 3 Liquids containing halogenated compounds can give anomalous results.

NOTE 4 The thermometer specified for the manual apparatus limits the upper test temperature to 70,0 °C.

NOTE 5 See 13.1 for more specific information related to precision.

Document History

170/2021
January 1, 2021
Determination of flash point - Abel closed-cup method
This document specifies a method for the determination of the manual and automated closed cup flash point of combustible liquids having flash points between –30,0 °C to 75,0 °C. However, the...
January 1, 2013
Determination of flash point - Abel closed-cup method
This International Standard specifies a method for the determination of the manual and automated closed-cup flash point of combustible liquids having flash points between –30,0 °C to 75,0 °C ....
January 1, 1999
Petroleum products and other liquids - Determination of flash point - Abel closed cup method
A description is not available for this item.
January 1, 1995
Petroleum products - Determination of flash point - Abel closed cup method
A description is not available for this item.
January 1, 1990
Determination of flash point - Abel closed cup method
A description is not available for this item.
January 1, 1975
Flash point by the Abel apparatus (non-statutory method)
A description is not available for this item.

References

Advertisement