IP - 170/75
Flash point by the Abel apparatus (non-statutory method)
inactive
| Organization: | IP |
| Publication Date: | 1 January 1975 |
| Status: | inactive |
| Page Count: | 8 |
Document History
January 1, 2021
Determination of flash point - Abel closed-cup method
This document specifies a method for the determination of the manual and automated closed cup flash point of combustible liquids having flash points between –30,0 °C to 75,0 °C. However, the...
January 1, 2013
Determination of flash point - Abel closed-cup method
This International Standard specifies a method for the determination of the manual and automated closed-cup flash point of combustible liquids having flash points between –30,0 °C to 75,0 °C ....
January 1, 1999
Petroleum products and other liquids - Determination of flash point - Abel closed cup method
A description is not available for this item.
January 1, 1995
Petroleum products - Determination of flash point - Abel closed cup method
A description is not available for this item.
January 1, 1990
Determination of flash point - Abel closed cup method
A description is not available for this item.
170/75
January 1, 1975
Flash point by the Abel apparatus (non-statutory method)
A description is not available for this item.