IP - 170/90

Determination of flash point - Abel closed cup method

inactive
Organization: IP
Publication Date: 1 January 1990
Status: inactive
Page Count: 10

Document History

January 1, 2021
Determination of flash point - Abel closed-cup method
This document specifies a method for the determination of the manual and automated closed cup flash point of combustible liquids having flash points between –30,0 °C to 75,0 °C. However, the...
January 1, 2013
Determination of flash point - Abel closed-cup method
This International Standard specifies a method for the determination of the manual and automated closed-cup flash point of combustible liquids having flash points between –30,0 °C to 75,0 °C ....
January 1, 1999
Petroleum products and other liquids - Determination of flash point - Abel closed cup method
A description is not available for this item.
January 1, 1995
Petroleum products - Determination of flash point - Abel closed cup method
A description is not available for this item.
170/90
January 1, 1990
Determination of flash point - Abel closed cup method
A description is not available for this item.
January 1, 1975
Flash point by the Abel apparatus (non-statutory method)
A description is not available for this item.
Advertisement