ANS - 56.8

Containment System Leakage Testing Requirements

active, Most Current
Organization: ANS
Publication Date: 1 January 2020
Status: active
Page Count: 45
scope:

This standard1) specifies acceptable primary containment leakage rate test requirements. The scope includes

(1) leakage test requirements;

(2) test instrumentation;

(3) test procedures;

(4) test methods;

(5) acceptance criteria;

(6) data analysis;

(7) inspection and recording of test results;

(8) guidance on which components and pathways require testing;

(9) test frequency.

Purpose

This standard provides a basis for determining leakage rates through the primary containment of light water reactor nuclear power plants and for implementation of an acceptable leakage testing program. This standard also provides a basis for determining which containment barriers require leakage testing.

The examples given in various sections of this standard do not contain or modify any requirements. These examples are for illustration only and are provided to clarify the intent of the text. Furthermore, the examples are not meant to be all-inclusive. Examples of alternative methods or exceptions to general requirements do not constitute permission to categorically apply the exceptions. Each alternative or exception needs to be evaluated to determine its validity and its effect.

1) The current standard, ANSI/ANS-56.8-2020, is hereinafter referred to as "this standard."

Document History

56.8
January 1, 2020
Containment System Leakage Testing Requirements
This standard1) specifies acceptable primary containment leakage rate test requirements. The scope includes (1) leakage test requirements; (2) test instrumentation; (3) test procedures; (4) test...
January 1, 2002
Containment System Leakage Testing Requirements
This standard specifies acceptable primary containment leakage rate test requirements to assure valid testing. The scope includes (1) leakage test requirements; (2) test instrumentation; (3) test...
January 1, 2002
Containment System Leakage Testing Requirements
This standard specifies acceptable primary containment leakage rate test requirements to assure valid testing. The scope includes 1) leakage test requirements; 2) test instrumentation; 3) test...
January 1, 2002
Containment System Leakage Testing Requirements
This standard specifies acceptable primary containment leakage rate test requirements to assure valid testing. The scope includes (1) leakage test requirements; (2) test instrumentation; (3) test...
January 1, 2002
Containment System Leakage Testing Requirements
This standard specifies acceptable primary containment leakage rate test requirements to assure valid testing. The scope includes 1) leakage test requirements; 2) test instrumentation; 3) test...
January 1, 1994
Containment System Leakage Testing Requirements
This standard specifies acceptable primary containment leakage rate test requirements to assure valid testing. The scope includes (1) Leakage test requirements (2) Test instrumentation (3) Test...
January 20, 1987
CONTAINMENT SYSTEM LEAKAGE TESTING REQUIREMENTS
A description is not available for this item.
January 1, 1981
CONTAINMENT SYSTEM LEAKAGE TESTING REQUIREMENTS
The provisions of this standard specify the minimum acceptable primary reactor containment system leakage rate test requirements to assure valid testing. The scope includes: (a) Test methods (b)...

References

Advertisement