NEN-ISO/IEC 17839-2

Information technology - Biometric System-on- Card - Part 2: Physical characteristics

active
Organization: NEN
Publication Date: 1 November 2015
Status: active
Page Count: 18
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
scope:

This part of ISO/IEC 17839 defines the following:

- dimensions of a Biometric System-on-Card type S1 and type S2;

- position and size of the biometric capture device;

- minimum requirements to a Biometric System-on-Card with respect to

- mechanical durability, and

- man-machine interface and ergonomics.

The standardization of other on-card devices such as an electronic display or a keypad is outside the scope of this part of ISO/IEC 17839.

Document History

Information technology - Biometric System-on- Card - Part 2: Physical characteristics - Amendment 1: Additional specifications for fingerprint biometric capture devices
A description is not available for this item.
NEN-ISO/IEC 17839-2
November 1, 2015
Information technology - Biometric System-on- Card - Part 2: Physical characteristics
This part of ISO/IEC 17839 defines the following: — dimensions of a Biometric System-on-Card type S1 and type S2; — position and size of the biometric capture device; — minimum requirements to a...
November 1, 2015
Information technology - Biometric System-on-Card - Part 2: Physical characteristics
NEN-ISO/IEC 17839-2 defines the following: - dimensions of a Biometric System-on-Card type S1 and type S2; - position and size of the biometric capture device; - minimum requirements to a Biometric...

References

Advertisement