IEC - 63171-2

Connectors for electrical and electronic equipment – Part 2: Detail specification for 2-way, shielded or unshielded, free and fixed connectors: mechanical mating information, pin assignment and additional requirements for type 2

active, Most Current
Organization: IEC
Publication Date: 1 May 2021
Status: active
Page Count: 26
ICS Code (Plug-and-socket devices. Connectors): 31.220.10
scope:

This part of IEC 63171 covers 2-way, shielded or unshielded, free and fixed connectors for data transmission up to 600 MHz, with current-carrying capacity, known as Type 2. It specifies the common dimensions, mechanical, electrical and transmission characteristics and environmental requirements as well as test specifications respectively.

The form factor of these connectors allows their use for cable sharing with already installed TO's for structured cabling.

NOTE The overall performance of the transmission channel in such case has to be evaluated.

Intermateable and interoperable versions for circular connector for sealed applications including this connector are described in IEC 63171-5.

The shielded and unshielded connectors are interoperable for their internal transmission performance and can be exchanged. The shielded version has improved alien crosstalk and coupling attenuation properties.

Document History

63171-2
May 1, 2021
Connectors for electrical and electronic equipment – Part 2: Detail specification for 2-way, shielded or unshielded, free and fixed connectors: mechanical mating information, pin assignment and additional requirements for type 2
This part of IEC 63171 covers 2-way, shielded or unshielded, free and fixed connectors for data transmission up to 600 MHz, with current-carrying capacity, known as Type 2. It specifies the common...

References

Advertisement