NEN-EN 50470-3/AA
Electricity metering equipment (a.c.) - Part 3: Particular requirements - Static meters for active energy (class indexes A, B and C)
inactive
| Organization: | NEN |
| Publication Date: | 1 May 2018 |
| Status: | inactive |
| Page Count: | 8 |
| ICS Code (Electricity supply systems): | 91.140.50 |
scope:
The safety aspect is covered by EN 62052-31.
Regarding acceptance tests see EN 62058-11:2010 and EN 62058-31:2010.
Document History
June 1, 2022
Electricity metering equipment - Part 3: Particular requirements - Static meters for AC active energy (class indexes A, B and C)
This document applies only to static watt-hour meters of accuracy classes A, B and C for the measurement of alternating current electrical active energy in 50 Hz or 60 Hz networks and it applies to...
May 1, 2021
Electricity metering equipment (AC) - Part 3: Particular requirements - Static meters for active energy (class indexes A, B and C)
This document applies only to static watt-hour meters of accuracy classes A, B and C for the measurement of alternating current electrical active energy in 50 Hz or 60 Hz networks and it applies to...
December 1, 2018
Electricity metering equipment (a.c.) - Part 3: Particular requirements - Static meters for active energy (class indexes A, B and C)
The safety aspect is covered by EN 62052-31:2016.
Regarding acceptance tests see EN 62058-11:2010 and EN 62058-31:2010.
NEN-EN 50470-3/AA
May 1, 2018
Electricity metering equipment (a.c.) - Part 3: Particular requirements - Static meters for active energy (class indexes A, B and C)
The safety aspect is covered by EN 62052-31.
Regarding acceptance tests see EN 62058-11:2010 and EN 62058-31:2010.
November 1, 2006
Electricity metering equipment (a.c.) - Part 3: Particular requirements - Static meters for active energy (class indexes A, B and C)
This European Standard applies to newly manufactured static watt-hour meters intended for residential, commercial and light industrial use, of class indexes A, B and C, for the measurement of...