ARMY - MIL-DTL-45912C
BOLT, SELF-LOCKING, HEXAGON HEAD, STEEL
active, Most Current
| Organization: | ARMY |
| Publication Date: | 19 May 2021 |
| Status: | active |
| Page Count: | 8 |
scope:
Scope.
This specification covers one type of steel, hexagon head, self-locking bolt.
intended Use:
The bolt covered by this specification is intended for use when a selflocking fastener is needed or where the reduction of fatigue failure is desired. Typical applications include uses as cylinder... View More
Document History
MIL-DTL-45912C
May 19, 2021
BOLT, SELF-LOCKING, HEXAGON HEAD, STEEL
The bolt covered by this specification is intended for use when a selflocking fastener is needed or where the reduction of fatigue failure is desired. Typical applications include uses as cylinder...
August 6, 2013
BOLT, SELF-LOCKING, HEXAGON HEAD, STEEL
The bolt covered by this specification is intended for use when a selflocking fastener is needed or where the reduction of fatigue failure is desired. Typical applications include uses as cylinder...
May 24, 1991
BOLT, SELF-LOCKING, HEXAGON HEAD, STEEL
A description is not available for this item.
August 8, 1969
BOLT, SELF-LOCKING, HEXAGON HEAD, STEEL
The bolt covered by this specification is intended for use when a self-locking fastener is needed or where the reduction of fatigue failure is desired. Typical applications include uses as cylinder...
September 13, 1966
BOLT, SELF-LOCKING, HEXAGON HEAD, STEEL
A description is not available for this item.