NPFC - MIL-B-45912
BOLT, SELF-LOCKING, HEXAGON HEAD, STEEL
inactive
Buy Now
| Organization: | NPFC |
| Publication Date: | 24 May 1991 |
| Status: | inactive |
| Page Count: | 3 |
Document History
May 19, 2021
BOLT, SELF-LOCKING, HEXAGON HEAD, STEEL
The bolt covered by this specification is intended for use when a selflocking fastener is needed or where the reduction of fatigue failure is desired. Typical applications include uses as cylinder...
August 6, 2013
BOLT, SELF-LOCKING, HEXAGON HEAD, STEEL
The bolt covered by this specification is intended for use when a selflocking fastener is needed or where the reduction of fatigue failure is desired. Typical applications include uses as cylinder...
MIL-B-45912
May 24, 1991
BOLT, SELF-LOCKING, HEXAGON HEAD, STEEL
A description is not available for this item.
August 8, 1969
BOLT, SELF-LOCKING, HEXAGON HEAD, STEEL
The bolt covered by this specification is intended for use when a self-locking fastener is needed or where the reduction of fatigue failure is desired. Typical applications include uses as cylinder...
September 13, 1966
BOLT, SELF-LOCKING, HEXAGON HEAD, STEEL
A description is not available for this item.