NPFC - MIL-DTL-45912

BOLT, SELF-LOCKING, HEXAGON HEAD, STEEL

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 6 August 2013
Status: active
Page Count: 6
scope:

This specification covers one type of steel, hexagon head, self-locking bolt.

intended Use:

The bolt covered by this specification is intended for use when a selflocking fastener is needed or where the reduction of fatigue failure is desired. Typical applications include uses as... View More

Document History

May 19, 2021
BOLT, SELF-LOCKING, HEXAGON HEAD, STEEL
The bolt covered by this specification is intended for use when a selflocking fastener is needed or where the reduction of fatigue failure is desired. Typical applications include uses as cylinder...
MIL-DTL-45912
August 6, 2013
BOLT, SELF-LOCKING, HEXAGON HEAD, STEEL
The bolt covered by this specification is intended for use when a selflocking fastener is needed or where the reduction of fatigue failure is desired. Typical applications include uses as cylinder...
May 24, 1991
BOLT, SELF-LOCKING, HEXAGON HEAD, STEEL
A description is not available for this item.
August 8, 1969
BOLT, SELF-LOCKING, HEXAGON HEAD, STEEL
The bolt covered by this specification is intended for use when a self-locking fastener is needed or where the reduction of fatigue failure is desired. Typical applications include uses as cylinder...
September 13, 1966
BOLT, SELF-LOCKING, HEXAGON HEAD, STEEL
A description is not available for this item.

References

Advertisement