DSF/PREN 16510-2-3
Residential solid fuel burning appliances – Part 2-3: Cookers
| Organization: | DS |
| Status: | pending |
| Page Count: | 37 |
| ICS Code (Cooking ranges, working tables, ovens and similar appliances): | 97.040.20 |
| ICS Code (Solid fuel heaters): | 97.100.30 |
scope:
This document is applicable to hand fired residential cookers whose primary function is to cook and whose secondary function is to provide heat into the space in which they are installed. Additionally, where fitted with a boiler, they also provide domestic hot water and/or central heating. These appliances can burn one or more types of the following solid fuels in accordance with the appliance manufacturer's instructions: - wood logs; - compressed untreated wood; - wood pellets; - lignite briquettes; - solid mineral fuels; - peat briquettes. This document is not applicable to appliances with fan assisted combustion air or appliances that are mechanically fed. This document is used in conjunction with prEN 16510 1 of which it is an integral part.
Document History