DSF/FPREN 16510-2-3

Residential solid fuel burning appliances - Part 2-3: Cookers

inactive
Organization: DS
Status: inactive
Page Count: 40
ICS Code (Solid fuel heaters): 97.100.30
scope:

This Part 2-3 of EN 16510 is applicable to hand fired residential cookers whose primary function is to cook and whose secondary function is to provide heat into the space in which they are installed. Additionally, where fitted with a boiler, they also provide domestic hot water and/or central heating. These appliances may burn one or more types of the following solid fuels in accordance with the appliance manufacturer's instructions: - wood logs - compressed untreated wood - wood pellets - solid mineral fuels - peat briquettes. This Part 2-3 of EN 16510 is not applicable to appliances with fan assisted combustion air or appliances that are mechanically fired. This Part 2-3 of EN 16510 is to be used in conjunction with EN 16510-1 of which it is an integral part.

Document History

January 4, 2023
Residential solid fuel burning appliances – Part 2-3: Cookers
This document is applicable to cookers for solid fuel (hand fired residential cookers). The intended use of the appliances is cooking and space heating in residential buildings. They can be fitted...
Residential solid fuel burning appliances - Part 2-3: Cookers
This Part 2-3 of EN 16510 is applicable to hand fired residential cookers whose primary function is to cook and whose secondary function is to provide heat into the space in which they are installed....
Residential solid fuel burning appliances – Part 2-3: Cookers
This document is applicable to hand fired residential cookers whose primary function is to cook and whose secondary function is to provide heat into the space in which they are installed....
DSF/FPREN 16510-2-3
Residential solid fuel burning appliances - Part 2-3: Cookers
This Part 2-3 of EN 16510 is applicable to hand fired residential cookers whose primary function is to cook and whose secondary function is to provide heat into the space in which they are installed....
Advertisement