DSF/prEN 16510-2-3
Residential solid fuel burning appliances - Part 2-3: Cookers
| Organization: | DS |
| Status: | inactive |
| Page Count: | 38 |
| ICS Code (Cooking ranges, working tables, ovens and similar appliances): | 97.040.20 |
| ICS Code (Solid fuel heaters): | 97.100.30 |
scope:
This Part 2-3 of EN 16510 is applicable to hand fired residential cookers whose primary function is to cook and whose secondary function is to provide heat into the space in which they are installed. Additionally, where fitted with a boiler, they also provide domestic hot water and/or central heating. These appliances may burn either solid mineral fuels, lignite briquettes, peat briquettes, natural or manufactured wood logs or be multi-fuel in accordance with the appliance manufacturer's instructions. This Part 2-3 of EN 16510 is not applicable to appliances with fan assisted combustion air or appliances that are mechanically fired.
Document History