ISO - 1083
Spheroidal graphite or nodular graphite cast iron
| Organization: | ISO |
| Publication Date: | 1 November 1976 |
| Status: | inactive |
| Page Count: | 8 |
| ICS Code (Irons): | 77.080.10 |
scope:
SCOPE AND FIELD OF APPLICATION
This International Standard relates to spheroidal graphite or nodular graphite cast iron the classification of which has been prepared on the basis of the mechanical properties.
This International Standard applies only to spheroidal graphite iron cast into sand moulds or moulds of comparable thermal diffusivity.
Spheroidal graphite cast iron is a casting material, iron and carbon based, the latter element being present principally as graphite particles in spheroidal form 1).
1) Corresponding to Form VI of ISO 945.
Document History