ISO 1083

Spheroidal graphite cast irons Classification

inactive
Buy Now
Organization: ISO
Publication Date: 15 July 2004
Status: inactive
Page Count: 38
ICS Code (Irons): 77.080.10
scope:

This International Standard defines the grades and the corresponding requirements for spheroidal graphite cast irons.

This International Standard specifies a classification based on mechanical properties measured on machined test pieces prepared either from:

- separately cast samples;

- cast-on samples;

- samples cut from a casting.

This International standard also specifies a classification as a function of hardness.

This International Standard does not apply to spheroidal graphite cast iron used for pipes, fittings and accessories which are specified in accordance with ISO 2531 and ISO 7186. It does not apply to highly alloyed (austenitic) spheroidal cast irons which are specified in accordance with ISO 2892. This International Standard does not apply to ausferritic cast irons which are specified in accordance with ISO 17804.

Document History

April 1, 2018
Spheroidal graphite cast irons - Classification
This document defines the grades and the corresponding requirements for spheroidal graphite cast irons. This document specifies two groups of spheroidal graphite cast iron grades by a classification...
ISO 1083
July 15, 2004
Spheroidal graphite cast irons Classification
This International Standard defines the grades and the corresponding requirements for spheroidal graphite cast irons. This International Standard specifies a classification based on mechanical...
October 1, 1987
Spheroidal Graphite Cast Iron - Classification
A description is not available for this item.
November 1, 1976
Spheroidal graphite or nodular graphite cast iron
SCOPE AND FIELD OF APPLICATION This International Standard relates to spheroidal graphite or nodular graphite cast iron the classification of which has been prepared on the basis of the mechanical...

References

Advertisement