ISO 1083

Spheroidal Graphite Cast Iron - Classification

inactive
Buy Now
Organization: ISO
Publication Date: 1 October 1987
Status: inactive
Page Count: 16
ICS Code (Irons): 77.080.10

Document History

April 1, 2018
Spheroidal graphite cast irons - Classification
This document defines the grades and the corresponding requirements for spheroidal graphite cast irons. This document specifies two groups of spheroidal graphite cast iron grades by a classification...
July 15, 2004
Spheroidal graphite cast irons Classification
This International Standard defines the grades and the corresponding requirements for spheroidal graphite cast irons. This International Standard specifies a classification based on mechanical...
ISO 1083
October 1, 1987
Spheroidal Graphite Cast Iron - Classification
A description is not available for this item.
November 1, 1976
Spheroidal graphite or nodular graphite cast iron
SCOPE AND FIELD OF APPLICATION This International Standard relates to spheroidal graphite or nodular graphite cast iron the classification of which has been prepared on the basis of the mechanical...
Advertisement