ASTM International - ASTM D2902-21

Standard Specification for Fluoropolymer Resin Heat-Shrinkable Tubing for Electrical Insulation

active
Buy Now
Organization: ASTM International
Publication Date: 1 March 2021
Status: active
Page Count: 7
ICS Code (Plastics and rubber insulating materials): 29.035.20
ICS Code (Films and sheets): 83.140.10
scope:

1.1 This specification applies to flexible heat-shrinkable extruded tubing made from tetrafluoroethylene resin, copolymer of tetrafluoroethylene and hexafluoropropylene, and from perfluoroalkoxy resin for use as electrical insulation. This specification excludes crosslinked poly(vinylidene fluoride) and poly(vinylidene fluoride) copolymer which are covered under Specification D3144.

Note 1: This standard is similar but not identical to IEC 60684-3-240.

1.2 The values stated in inch-pound units are to be regarded as standard, except temperature, which shall be stated in degrees Celsius. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.3 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification applies to flexible fluoropolymer resin heat-shrinkable extruded tubing made from tetrafluoroethylene resin, copolymer of tetrafluoroethylene and hexafluoropropylene (FEP), and... View More

Document History

ASTM D2902-21
March 1, 2021
Standard Specification for Fluoropolymer Resin Heat-Shrinkable Tubing for Electrical Insulation
1.1 This specification applies to flexible heat-shrinkable extruded tubing made from tetrafluoroethylene resin, copolymer of tetrafluoroethylene and hexafluoropropylene, and from perfluoroalkoxy...
January 15, 2013
Standard Specification for Fluoropolymer Resin Heat-Shrinkable Tubing for Electrical Insulation
This specification applies to flexible fluoropolymer resin heat-shrinkable extruded tubing made from tetrafluoroethylene resin, copolymer of tetrafluoroethylene and hexafluoropropylene (FEP), and...
April 1, 2006
Standard Specification for Fluoropolymer Resin Heat-Shrinkable Tubing for Electrical Insulation
This specification applies to flexible fluoropolymer resin heat-shrinkable extruded tubing made from tetrafluoroethylene resin, copolymer of tetrafluoroethylene and hexafluoropropylene (FEP), and...
April 10, 2000
Standard Specification for Fluoropolymer Resin Heat-Shrinkable Tubing for Electrical Insulation
1.1 This specification applies to flexible heat-shrinkable extruded tubing made from tetrafluoroethylene resin, copolymer of tetrafluoroethylene and hexafluoropropylene, and from perfluoroalkoxy...
Advertisement