ASTM International - ASTM D2902-00
Standard Specification for Fluoropolymer Resin Heat-Shrinkable Tubing for Electrical Insulation
| Organization: | ASTM International |
| Publication Date: | 10 April 2000 |
| Status: | inactive |
| Page Count: | 7 |
| ICS Code (Plastics and rubber insulating materials): | 29.035.20 |
| ICS Code (Films and sheets): | 83.140.10 |
scope:
1.1 This specification applies to flexible heat-shrinkable extruded tubing made from tetrafluoroethylene resin, copolymer of tetrafluoroethylene and hexafluoropropylene,
1.2 The values stated in inch-pound units are to be regarded as the standard except temperature which shall be stated in degrees Celsius. Values in parentheses are for information only.
Document History