ASTM International - ASTM D2902-00(2006)
Standard Specification for Fluoropolymer Resin Heat-Shrinkable Tubing for Electrical Insulation
| Organization: | ASTM International |
| Publication Date: | 1 April 2006 |
| Status: | inactive |
| Page Count: | 7 |
| ICS Code (Plastics and rubber insulating materials): | 29.035.20 |
| ICS Code (Films and sheets): | 83.140.10 |
scope:
1.1 This specification applies to flexible heat-shrinkable extruded tubing made from tetrafluoroethylene resin, copolymer of tetrafluoroethylene and hexafluoropropylene,
Note 1
This standard is similar but not identical to IEC 60684-3-240 to -243.
1.2 The values stated in inch-pound units are to be regarded as the standard except temperature which shall be stated in degrees Celsius. Values in parentheses are for information only.
abstract:
This specification applies to flexible fluoropolymer resin heat-shrinkable extruded tubing made from tetrafluoroethylene resin, copolymer of tetrafluoroethylene and hexafluoropropylene (FEP), and... View More
Document History